TE Connectivity Coil Voltage Axicom Te Connectivity 1393788-3.

Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Axicom Te Connectivity - 30AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Axicom Te Connectivity
30AC3224
Coil Voltage Axicom Te Connectivity 30AC3224
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC3224
Product Name Coil Voltage Axicom Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details