Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : Surface Mount
Electrical Characteristics Coil Magnetic System : Monostable, DC Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Roll
Product Type Features Power Relay Type : Standard
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 1
- Contact Current Rating (Max) (AMP) : 1
- Contact Material : PdNi+Au
- Contact Number of Poles : 1
- Relay Terminal Type : Surface Mount
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Contact Switching Load (Min) : 10mA @ .02V
- Contact Switching Voltage (Max) (VAC) : 150
- Contact Switching Voltage (Max) (VDC) : 125
- Contact Voltage Rating (VAC) : 150
- Contact Voltage Rating (VDC) : 125
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
Product Type Features
- Power Relay Type : Standard