TE Connectivity D-Sub Backshell, Db, 37.5Deg; Product Range Te Connectivity 1393738-3

Description
D-SUB BACKSHELL, DB, 37.5DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DB, 37.5DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Db, 37.5Deg; Product Range Te Connectivity - 17AH9808 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Db, 37.5Deg; Product Range Te Connectivity
17AH9808
D-Sub Backshell, Db, 37.5Deg; Product Range Te Connectivity 17AH9808
D-SUB BACKSHELL, DB, 37.5DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACKSHELL, DB, 37.5DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Connector Backshell, Thermoplastic; Product Range Te Connectivity - 11H3416 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Thermoplastic; Product Range Te Connectivity
11H3416
Connector Backshell, Thermoplastic; Product Range Te Connectivity 11H3416
CONNECTOR BACKSHELL, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR BACKSHELL, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:37.5°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9808
Product Name D-Sub Backshell, Db, 37.5Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details