TE Connectivity Coax Connectors 1393682-8

Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Other Dielectric Material : PC, PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 2YC(mS)CY 1.0/6.5, 2YCCY 1.0/6.5 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Other Dielectric Material : PC, PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 2YC(mS)CY 1.0/6.5, 2YCCY 1.0/6.5 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1393682-8 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1393682-8
Coax Connectors 1393682-8
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Other Dielectric Material : PC, PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 2YC(mS)CY 1.0/6.5, 2YCCY 1.0/6.5 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw, Snap-On
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : PC, PEEK

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : 2YC(mS)CY 1.0/6.5, 2YCCY 1.0/6.5
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : DIN 1.6/5.6 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1393682-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1393682-8
RF Connectors / Coaxial Connectors 1393682-8
RF Connectors / Coaxial Connectors C42334A 78A 10=GEHAEUSEKUPPLE

RF Connectors / Coaxial Connectors C42334A 78A 10=GEHAEUSEKUPPLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1393682-8 1393682-8
Product Name Coax Connectors RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051157-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers