TE Connectivity Coax Connectors 1393672-9

Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.8 MM  [.465 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.8 MM  [.465 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1393672-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1393672-9
Coax Connectors 1393672-9
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.8 MM  [.465 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.8 MM  [.465 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 8

Other


  • Dielectric Material : PEEK

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : DIN 1.6/5.6 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
V23612B 102P 76=Kabelstecker Rohs Compliant Amp - Te Connectivity - 11H3358 - Newark, An Avnet Company
Chicago, IL, United States
V23612B 102P 76=Kabelstecker Rohs Compliant Amp - Te Connectivity
11H3358
V23612B 102P 76=Kabelstecker Rohs Compliant Amp - Te Connectivity 11H3358
V23612B 102P 76=KABELSTECKER ROHS COMPLIANT: YES

V23612B 102P 76=KABELSTECKER ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1393672-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1393672-9
RF Connectors / Coaxial Connectors 1393672-9
RF Connectors / Coaxial Connectors V23612B 102P 76 KABELSTECKER

RF Connectors / Coaxial Connectors V23612B 102P 76 KABELSTECKER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1393672-9 11H3358 1393672-9
Product Name Coax Connectors V23612B 102P 76=Kabelstecker Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data