Win Source Part Number: 1116673-1393586-3
Category: Relays>Signal Relays, Up to 2 Amps
Termination Style: PC Pin
Package: Bulk
Contact Material: Palladium (Pd), Gold (Au)
Standard Package: 480
Alternative Parts (Cross-Reference): 13935863; V23535-A2200-A60; V23535A2200A60;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1393586-3-SI,17-139
Base Product Number: 1393586
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1116673-1393586-3 | 1393586-3 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |