TE Connectivity C42334A 228A445=Rp Gehaeuse; Pitch Spacing Amp Te Connectivity 1393583-6

Description
C42334A 228A445=RP GEHAEUSE; Pitch Spacing:-; No. of Contacts:30Contacts; Gender:Plug; Product Range:Cable Connector Housing, 30/39 Contacts; Contact Termination Type:-; No. of Rows:-; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
C42334A 228A445=RP GEHAEUSE; Pitch Spacing:-; No. of Contacts:30Contacts; Gender:Plug; Product Range:Cable Connector Housing, 30/39 Contacts; Contact Termination Type:-; No. of Rows:-; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C42334A 228A445=Rp Gehaeuse; Pitch Spacing Amp Te Connectivity - 38AC2827 - Newark, An Avnet Company
Chicago, IL, United States
C42334A 228A445=Rp Gehaeuse; Pitch Spacing Amp Te Connectivity
38AC2827
C42334A 228A445=Rp Gehaeuse; Pitch Spacing Amp Te Connectivity 38AC2827
C42334A 228A445=RP GEHAEUSE; Pitch Spacing:-; No. of Contacts:30Contacts; Gender:Plug; Product Range:Cable Connector Housing, 30/39 Contacts; Contact Termination Type:-; No. of Rows:-; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

C42334A 228A445=RP GEHAEUSE; Pitch Spacing:-; No. of Contacts:30Contacts; Gender:Plug; Product Range:Cable Connector Housing, 30/39 Contacts; Contact Termination Type:-; No. of Rows:-; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2827
Product Name C42334A 228A445=Rp Gehaeuse; Pitch Spacing Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details