Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050844-1393564-6
Length: 99.6 mm
Orientation: Straight
Height: 1.2 mm
Material: PC, Polycarbonate
Width: 2.4 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1393564-613935646; C42121-A40-C14; C42121A 40C 14; C42121A40C14;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 1.2 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050844-1393564-6 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1393564-6 |