Connector Cap (Cover) For
TE Connectivity 1393454-7
TE Connectivity 1393454-7
TE Connectivity 1393454-7
CONNECTOR ACCESSORY Product overview: 1393454-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1393454-7 can be used for catalog matching and distributor lookup.
Connectors
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
Features: #1 Phillips Bit, Insert 1/4" Drive 1.14" (29.0mm)
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122300-ND | 7187069 | 363-1393454-7 | 1393454-7 | |
| Product Name | Rectangular Connector Accessories | Automotive Connector Backshells | Electronic Connector | Connectors,Interconnects | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |