TE Connectivity Connector, Housing, Receptacle, 52 Position; Product Range Te Connectivity 1393450-3

Description
CONNECTOR, HOUSING, RECEPTACLE, 52 POSITION; Product Range:-; Gender:Receptacle; No. of Positions:52Position s; Pitch Spacing:4.3mm; For Use With:ELO Connector System Connectors; No. of Rows:4Rows RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 52 POSITION; Product Range:-; Gender:Receptacle; No. of Positions:52Position s; Pitch Spacing:4.3mm; For Use With:ELO Connector System Connectors; No. of Rows:4Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 52 Position; Product Range Te Connectivity - 28T0223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 52 Position; Product Range Te Connectivity
28T0223
Connector, Housing, Receptacle, 52 Position; Product Range Te Connectivity 28T0223
CONNECTOR, HOUSING, RECEPTACLE, 52 POSITION; Product Range:-; Gender:Receptacle; No. of Positions:52Position s; Pitch Spacing:4.3mm; For Use With:ELO Connector System Connectors; No. of Rows:4Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 52 POSITION; Product Range:-; Gender:Receptacle; No. of Positions:52Positions; Pitch Spacing:4.3mm; For Use With:ELO Connector System Connectors; No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0223
Product Name Connector, Housing, Receptacle, 52 Position; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details