TE Connectivity Automotive Housing, Rcpt, 28Pos; Product Range Amp Te Connectivity 1393436-4

Description
AUTOMOTIVE HOUSING, RCPT, 28POS; Product Range:-; Gender:Receptacle; No. of Positions:28Position s; For Use With:Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 28POS; Product Range:-; Gender:Receptacle; No. of Positions:28Position s; For Use With:Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 28Pos; Product Range Amp Te Connectivity - 73P4487 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 28Pos; Product Range Amp Te Connectivity
73P4487
Automotive Housing, Rcpt, 28Pos; Product Range Amp Te Connectivity 73P4487
AUTOMOTIVE HOUSING, RCPT, 28POS; Product Range:-; Gender:Receptacle; No. of Positions:28Position s; For Use With:Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 28POS; Product Range:-; Gender:Receptacle; No. of Positions:28Positions; For Use With:Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73P4487
Product Name Automotive Housing, Rcpt, 28Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details