Win Source Part Number: 1365180-1393436-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1393436
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 28
Number of Rows: 4
Note: Contacts Not Included
Connectors
28 Rectangular Connectors - Housings Receptacle Black
Conn Housing RCP 28 POS Crimp ST Cable Mount Product overview: 1393436-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1393436-4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365180-1393436-4 | 7186704 | 7186704P | 1393436-4 | A126685-ND | 340-1393436-4 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Connectors | Automotive Connectors | Rectangular Connector Housings | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |