TE Connectivity Rectangular Connector Housings 1393436-2

Description
"28 Rectangular Connectors - Housings Receptacle Black 0.169"" (4.30mm)"
Request a Quote Datasheet
Description
"28 Rectangular Connectors - Housings Receptacle Black 0.169"" (4.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A127947-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127947-ND
Rectangular Connector Housings A127947-ND
"28 Rectangular Connectors - Housings Receptacle Black 0.169"" (4.30mm)"

"28 Rectangular Connectors - Housings Receptacle Black 0.169"" (4.30mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1393436-2
Electronic Connector 340-1393436-2
28 Pos Crimp Wire Housing, PBT, Straight, Cable Mount, Black Product overview: 1393436-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1393436-2 can be used for catalog matching and distributor lookup.

28 Pos Crimp Wire Housing, PBT, Straight, Cable Mount, Black Product overview: 1393436-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1393436-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1041504-1393436-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1041504-1393436-2
Connectors, Interconnects - Rectangular Connectors - Housings 1041504-1393436-2
Win Source Part Number: 1041504-1393436-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Junior Power Timer Number of Positions: 28 Pitch: 0.169" (4.30mm) Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Package: Box Contact Termination: Crimp Note: Contacts Not Included Standard Package: 360 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 316022-6; 2098067-4; 2098067-3; 192923-5960; 03-06-2361; 03-06-2241V23542C102 8B102; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -V23542C1028B102-LSI ,-V23542C1028B102-LS I-ND,V23542C1028B102 ,-V23542C1028B102-CS I-ND,-V23542C1028B10 2-CSI,-1393436-2-CSI ,A127947,1393436-2-N D,-1393436-2-LSI,226 6-1393436-2 Base Product Number: 1393436

Win Source Part Number: 1041504-1393436-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Junior Power Timer
Number of Positions: 28
Pitch: 0.169" (4.30mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 360
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 316022-6; 2098067-4; 2098067-3; 192923-5960; 03-06-2361; 03-06-2241V23542C1028B102;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -V23542C1028B102-LSI,-V23542C1028B102-LSI-ND,V23542C1028B102,-V23542C1028B102-CSI-ND,-V23542C1028B102-CSI,-1393436-2-CSI,A127947,1393436-2-ND,-1393436-2-LSI,2266-1393436-2
Base Product Number: 1393436

Buy Now Datasheet
Automotive Connectors - 1393436-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1393436-2
Automotive Connectors 1393436-2
28P KABELBAUMS

28P KABELBAUMS

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1393436-2
Automotive Connectors 1393436-2
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity - 53Y3486 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity
53Y3486
Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity 53Y3486
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:JPT/Micro Timer 2 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP JPT/Micro Timer 2 Series Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:JPT/Micro Timer 2 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP JPT/Micro Timer 2 Series Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site
V23542C1028B102=28P Kabelbaums Amp - Te Connectivity - 25R3520 - Newark, An Avnet Company
Chicago, IL, United States
V23542C1028B102=28P Kabelbaums Amp - Te Connectivity
25R3520
V23542C1028B102=28P Kabelbaums Amp - Te Connectivity 25R3520
V23542C1028B102=28P KABELBAUMS

V23542C1028B102=28P KABELBAUMS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127947-ND 340-1393436-2 1041504-1393436-2 1393436-2 53Y3486 25R3520
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Automotive Connectors Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity V23542C1028B102=28P Kabelbaums Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR23A1110SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1827-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers