TE Connectivity Rectangular Connector Contacts 1393367-1

Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A101884CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A101884CT-ND
Rectangular Connector Contacts A101884CT-ND
Socket Contact Tin 22 AWG Crimp

Socket Contact Tin 22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A101884TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A101884TR-ND
Rectangular Connector Contacts A101884TR-ND
Socket Contact Tin 22 AWG Crimp

Socket Contact Tin 22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
6A 500V Electronic Connector
332-1393367-1
6A 500V Electronic Connector 332-1393367-1
Female Signal Crimp Terminal, Copper Alloy, Tin Plated, 6A, 500V Product overview: 1393367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 500V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393367-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Terminal, Copper Alloy, Tin Plated, 6A, 500V Product overview: 1393367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 500V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393367-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1013209-1393367-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1013209-1393367-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1013209-1393367-1
Win Source Part Number: 1013209-1393367-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1393367-1-ND,A101884 CT,-1393367-1-LSI,-V 23540X7000Y11-CSI,A1 01884TR,-V23540X7000 Y11-SI,2266-1393367- 1TR,-V23540X7000Y11- LSI-ND,V23540X7000Y 11,-V23540X7000Y11-L SI,-1393367-1-CSI,-V 23540X7000Y11-CSI-ND ,-1393367-1-SI,13933 671,-V23540X7000Y11- SI-ND Base Product Number: 1393367

Win Source Part Number: 1013209-1393367-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1393367-1-ND,A101884CT,-1393367-1-LSI,-V23540X7000Y11-CSI,A101884TR,-V23540X7000Y11-SI,2266-1393367-1TR,-V23540X7000Y11-LSI-ND,V23540X7000Y 11,-V23540X7000Y11-LSI,-1393367-1-CSI,-V23540X7000Y11-CSI-ND,-1393367-1-SI,13933671,-V23540X7000Y11-SI-ND
Base Product Number: 1393367

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101884CT-ND 332-1393367-1 1013209-1393367-1
Product Name Rectangular Connector Contacts 6A 500V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details