Socket Contact Tin 20 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333524-1393366-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 30,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1393366-2-SI,-13933
Base Product Number: 1393366
RoHS Status: ROHS3 Compliant
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1393366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393366-2 can be used for catalog matching and distributor lookup.
Automotive Connectors GET-SKT TERM SILVER Reel of 10000
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:GET 0.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Silver Plated Contacts; For Use With:GET 0.64mm Connectors RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1393366-2TR-ND | 1333524-1393366-2 | 332-1393366-2 | 785-1393366-2 | 62X8559 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Automotive Connectors GET-SKT TERM SILVER Reel of 10000 | Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | |
| Contact Size (AWG) | 20 AWG | ? to 18 AWG | |||
| Termination | Crimp | Crimp | Crimp | Crimp | |
| Gender | Female / Jack |