TE Connectivity Automotive Terminals 1393366-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.055 - .081 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.055 - .081 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1393366-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1393366-1
Automotive Terminals 1393366-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.055 - .081 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 11
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.055 - .081 INCH ]
  • Tab Length : 16.65 MM  [.65 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 19, 20, 18
  • Wire Size Search (MMSQ) : .5, .75, .6

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Crimp Contacts - 7187145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7187145
Crimp Contacts 7187145
TE Connectivity 1393366-1 Crimp Terminal

TE Connectivity 1393366-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7187145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7187145P
Crimp Contacts 7187145P
TE Connectivity 1393366-1 Crimp Terminal

TE Connectivity 1393366-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1362024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1362024
Crimp Contacts 1362024
TE Connectivity 1393366-1 Crimp Terminal

TE Connectivity 1393366-1 Crimp Terminal

Supplier's Site
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity - 72W2490 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity
72W2490
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity 72W2490
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:GET 0.64 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:GET 0.64 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1393366-1 7187145 7187145P 72W2490
Product Name Automotive Terminals Crimp Contacts Crimp Contacts Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.6555 inch (16.65 mm)
OD / Width 0.0252 inch (0.6400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141211-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details