TE Connectivity Rectangular Connector Contacts 1393365-2

Description
Socket Contact Gold 18 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1393365-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1393365-2TR-ND
Rectangular Connector Contacts 17-1393365-2TR-ND
Socket Contact Gold 18 AWG Crimp

Socket Contact Gold 18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1393365-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1393365-2CT-ND
Rectangular Connector Contacts 17-1393365-2CT-ND
CONN SOCKET 18AWG CRIMP GOLD

CONN SOCKET 18AWG CRIMP GOLD

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1393365-2
Automotive Electronic Connector 332-1393365-2
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1393365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393365-2 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1393365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393365-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity - 17R3128 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity
17R3128
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity 17R3128
AUTOMOTIVE CONTACT, SKT, 19-18AWG, CRIMP; Product Range:Get .64 Connector System Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 19-18AWG, CRIMP; Product Range:Get .64 Connector System Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity - 73AJ0331 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity
73AJ0331
Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity 73AJ0331
AUTOMOTIVE CONTACT, SKT, 19-18AWG, CRIMP; Product Range:Get .64 Connector System Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 19-18AWG, CRIMP; Product Range:Get .64 Connector System Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1393365-2TR-ND 332-1393365-2 17R3128
Product Name Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Skt, 19-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAFF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11504-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details