TE Connectivity Automotive Terminals 1393364-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.043 - .065 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.043 - .065 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1393364-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1393364-1
Automotive Terminals 1393364-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.043 - .065 INCH ] Tab Length : 16.65 MM  [.65 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 9
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.043 - .065 INCH ]
  • Tab Length : 16.65 MM  [.65 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size Search (AWG) : 23, 24, 22
  • Wire Size Search (MMSQ) : .2, .3, .25

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1393364-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1393364-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1393364-1
Win Source Part Number: 1365090-1393364-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 1393364 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Gold Contact Finish Thickness: Flash

Win Source Part Number: 1365090-1393364-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 1393364
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1393364-1 1393364-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 0460-208-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details