TE Connectivity Electromechanical Relays & Contactors 1393315-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Relay 150 is an automotive relay designed for high-current switching applications up to 300A at 24VDC, with a contact arrangement of 1 form X (1 NO DM) and a 24VDC coil rated at 4.1W and 141Ω. It features AgSnO2 contacts, a limiting continuous current of 130A at 85°C, and a terminal type of M6 screw. The relay is dustproof (IP54) and sealed (IP67), with an operating temperature range of -40°C to +125°C. Its dimensions are 63 mm × 45 mm × 40 mm, and it weighs approximately 220 g. Insulation strength is 1000VACrms between contacts and coil, and it complies with EU RoHS/ELV standards.

Datasheet Summary
Powered by GS/AI

The High Current Relay 150 is an automotive relay designed for high-current switching applications up to 300A at 24VDC, with a contact arrangement of 1 form X (1 NO DM) and a 24VDC coil rated at 4.1W and 141Ω. It features AgSnO2 contacts, a limiting continuous current of 130A at 85°C, and a terminal type of M6 screw. The relay is dustproof (IP54) and sealed (IP67), with an operating temperature range of -40°C to +125°C. Its dimensions are 63 mm × 45 mm × 40 mm, and it weighs approximately 220 g. Insulation strength is 1000VACrms between contacts and coil, and it complies with EU RoHS/ELV standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393315-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393315-9
Electromechanical Relays & Contactors 1393315-9
Body Features Enclosure Type : Dust Protected Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 220 G  [7.76 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form X (DM)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 40 MM  [1.574 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 4.1
  • Coil Resistance (OHM) : 141
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 130
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - Automotive Relays - 1373473-1393315-9 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373473-1393315-9
Relays - Automotive Relays 1373473-1393315-9
Win Source Part Number: 1373473-1393315-9 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HCR 150 Package: Bulk Product Status: Active Base Product Number: 1393315 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 REACH Status: Vendor Undefined ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: Screw Terminal Coil Voltage: 24VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 130 A Switching Voltage: 24VDC - Nom Coil Type: Non Latching Must Operate Voltage: 14.4 VDC Must Release Voltage: 2.4 VDC Operate Time: 25 ms Release Time: 8 ms Coil Resistance: 141 Ohms Coil Power: 4.1W

Win Source Part Number: 1373473-1393315-9
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HCR 150
Package: Bulk
Product Status: Active
Base Product Number: 1393315
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: Screw Terminal
Coil Voltage: 24VDC
Contact Form: SPST-NO (DM) (1 Form X)
Contact Rating (Current): 130 A
Switching Voltage: 24VDC - Nom
Coil Type: Non Latching
Must Operate Voltage: 14.4 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 25 ms
Release Time: 8 ms
Coil Resistance: 141 Ohms
Coil Power: 4.1W

Buy Now Datasheet
Relays - 1393315-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HCR

HCR

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393315-9 1373473-1393315-9 1393315-9
Product Name Electromechanical Relays & Contactors Relays - Automotive Relays Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393303-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Power Relays, Over 2 Amps - 1-1393230-9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers