TE Connectivity Socket,relay,pcb Mnt; Socket Mounting Te Connectivity 1393310-3.

Description
SOCKET,RELAY,PCB MNT; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:VF4/F4 RoHS Compliant: Yes
Description
SOCKET,RELAY,PCB MNT; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:VF4/F4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket,relay,pcb Mnt; Socket Mounting Te Connectivity - 45Y8918 - Newark, An Avnet Company
Chicago, IL, United States
Socket,relay,pcb Mnt; Socket Mounting Te Connectivity
45Y8918
Socket,relay,pcb Mnt; Socket Mounting Te Connectivity 45Y8918
SOCKET,RELAY,PCB MNT; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:VF4/F4 RoHS Compliant: Yes

SOCKET,RELAY,PCB MNT; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:VF4/F4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 45Y8918
Product Name Socket,relay,pcb Mnt; Socket Mounting Te Connectivity
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9143872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details