TE Connectivity Automotive PCB Single Relays 1393280-5

Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 567 Coil Power Rating Class : 500 - 600 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 254 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 567 Coil Power Rating Class : 500 - 600 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 254 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive PCB single relay for THT mounting, rated for 12VDC coil voltage and 30A switching current at 23°C, with a limiting continuous current of 20A at 85°C. Features a 1-form A (NO) contact arrangement and silver alloy contacts. Dimensions are 12.9 mm × 12 mm × 9.9 mm, with a weight of approximately 4 g. Complies with IEC 61810-1 and meets environmental protection classification RT III. Operating ambient temperature range is -40°C to +105°C. Solderable via wave or reflow processes. Insulation strength is 500 VACrms between contacts and between contact and coil.

Datasheet Summary
Powered by GS/AI

Automotive PCB single relay for THT mounting, rated for 12VDC coil voltage and 30A switching current at 23°C, with a limiting continuous current of 20A at 85°C. Features a 1-form A (NO) contact arrangement and silver alloy contacts. Dimensions are 12.9 mm × 12 mm × 9.9 mm, with a weight of approximately 4 g. Complies with IEC 61810-1 and meets environmental protection classification RT III. Operating ambient temperature range is -40°C to +105°C. Solderable via wave or reflow processes. Insulation strength is 500 VACrms between contacts and between contact and coil.

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1393280-5 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1393280-5
Automotive PCB Single Relays 1393280-5
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 567 Coil Power Rating Class : 500 - 600 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 254 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form A (NO)
  • PCB Single Relay Contact Current Class : 20 - 30 A
  • PCB Single Relay Terminal Type : PCB-THT

Dimensions


  • Height : 9.9 MM  [.39 INCH ]
  • Height Class (Mechanical) : 9 - 10 mm
  • Length : 12 MM  [.472 INCH ]
  • Length Class (Mechanical) : 10 - 12 mm
  • Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 567
  • Coil Power Rating Class : 500 - 600 mW
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 254
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Micro Relay K (THT)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class : 85 - 105°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Power Relays, Over 2 Amps - 1393280-5 - 1001442-1393280-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1393280-5
1001442-1393280-5
Power Relays, Over 2 Amps - 1393280-5 1001442-1393280-5
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1001442-1393280-5 Packaging: Bulk Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 254 Ohms Coil Current: 47.2mA Operate Time: 3ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 12VDC - Nom Turn On Voltage (Max): 6.9 VDC Turn Off Voltage (Min): 1.5 VDC Release Time: 1.5ms Coil Power: 567 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1001442-1393280-5
Packaging: Bulk
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Mounting: Through Hole
Coil Resistance: 254 Ohms
Coil Current: 47.2mA
Operate Time: 3ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30A
Switching Voltage: 12VDC - Nom
Turn On Voltage (Max): 6.9 VDC
Turn Off Voltage (Min): 1.5 VDC
Release Time: 1.5ms
Coil Power: 567 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electromechanical Relays High Voltage Relays
Product Number 1393280-5 1001442-1393280-5
Product Name Automotive PCB Single Relays Power Relays, Over 2 Amps - 1393280-5
Relay Type Automotive
Unlock Full Specs
to access all available technical data