TE Connectivity Automotive PCB Single Relays 1393277-9

Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30, 15 Contact Limiting Continuous Current (AMP) : 45, 30 Contact Limiting Making Current (AMP) : 30, 90 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30, 15 Contact Limiting Continuous Current (AMP) : 45, 30 Contact Limiting Making Current (AMP) : 30, 90 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay K (Sealed) is a PCB-mounted automotive relay designed for high-current switching applications such as engine control, fuel pumps, and lighting systems. It features a 1 form C (CO) contact arrangement with a 12VDC coil, rated for a limiting continuous current of 45A resistive and 30A inductive loads at 23°C, derating to 30A/25A at 85°C. The contact material is AgNi0.15, with a coil resistance of 90Ω ±10% and power consumption of 1.6W. The relay has a mechanical endurance of over 10^7 operations and an electrical endurance of up to 2×10^5 operations under rated load. It is sealed, complies with EU RoHS/ELV, and operates from -40°C to +85°C. Dimensions are 26.1mm × 21.1mm × 21.2mm, with a weight of approximately 22g. Terminal type is PCB with tinned leads and solderability compliant with IEC 60068-2-20. Initial dielectric strength is 500VACrms between contacts and between coil and contacts.

Datasheet Summary
Powered by GS/AI

The Power Relay K (Sealed) is a PCB-mounted automotive relay designed for high-current switching applications such as engine control, fuel pumps, and lighting systems. It features a 1 form C (CO) contact arrangement with a 12VDC coil, rated for a limiting continuous current of 45A resistive and 30A inductive loads at 23°C, derating to 30A/25A at 85°C. The contact material is AgNi0.15, with a coil resistance of 90Ω ±10% and power consumption of 1.6W. The relay has a mechanical endurance of over 10^7 operations and an electrical endurance of up to 2×10^5 operations under rated load. It is sealed, complies with EU RoHS/ELV, and operates from -40°C to +85°C. Dimensions are 26.1mm × 21.1mm × 21.2mm, with a weight of approximately 22g. Terminal type is PCB with tinned leads and solderability compliant with IEC 60068-2-20. Initial dielectric strength is 500VACrms between contacts and between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1393277-9 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1393277-9
Automotive PCB Single Relays 1393277-9
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30, 15 Contact Limiting Continuous Current (AMP) : 45, 30 Contact Limiting Making Current (AMP) : 30, 90 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 22 G  [.77 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : 30 - 50 A
  • PCB Single Relay Terminal Type : PCB-THT, PCB-THR

Dimensions


  • Height : 21.2 MM  [.835 INCH ]
  • Height Class (Mechanical) : 20 - 25 mm
  • Length : 26.1 MM  [1.027 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 21.1 MM  [.83 INCH ]
  • Width Class (Mechanical) : 20 - 25 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 1600
  • Coil Power Rating Class : >1.5W
  • Contact Limiting Breaking Current (AMP) : 30, 15
  • Contact Limiting Continuous Current (AMP) : 45, 30
  • Contact Limiting Making Current (AMP) : 30, 90
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30, 25
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 90
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay K (Sealed)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 1393277-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB 40A Relays

PCB 40A Relays

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
1393277-9
Automotive Relays 1393277-9
Automotive Relays V23076A1022D143

Automotive Relays V23076A1022D143

Buy Now Datasheet
V23076A1022D143 Te Connectivity - 04X4718 - Newark, An Avnet Company
Chicago, IL, United States
V23076A1022D143 Te Connectivity
04X4718
V23076A1022D143 Te Connectivity 04X4718
V23076A1022D143

V23076A1022D143

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393277-9 1393277-9 1393277-9 04X4718
Product Name Automotive PCB Single Relays Relays Automotive Relays V23076A1022D143 Te Connectivity
Relay Type Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393128-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details