TE Connectivity Automotive PCB Single Relays 1393277-4

Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 60, 30 Contact Limiting Continuous Current (AMP) : 30, 45 Contact Limiting Making Current (AMP) : 100, 30 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 60, 30 Contact Limiting Continuous Current (AMP) : 30, 45 Contact Limiting Making Current (AMP) : 100, 30 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1393277-4 is a sealed PCB power relay with a 1 form C contact arrangement and a 12VDC coil. It supports a limiting continuous current of 45A resistive and 30A inductive at 23°C, reducing to 30A and 25A at 85°C. The relay has a contact material of AgNi0.15, a coil resistance of 90Ω ±10%, and a coil power consumption of 1.6W. It operates within an ambient temperature range of -40°C to +85°C and meets EU RoHS/ELV compliance. The device has a mechanical endurance of over 10^7 operations and a dielectric strength of 500VACrms between contacts and coil, and between open contacts. Its dimensions are 26.1mm length, 21.1mm width, and 21.2mm height, with a weight of approximately 22g. It is mounted via PCB terminals and is rated for IEC 61810-1 compliance.

Datasheet Summary
Powered by GS/AI

The 1393277-4 is a sealed PCB power relay with a 1 form C contact arrangement and a 12VDC coil. It supports a limiting continuous current of 45A resistive and 30A inductive at 23°C, reducing to 30A and 25A at 85°C. The relay has a contact material of AgNi0.15, a coil resistance of 90Ω ±10%, and a coil power consumption of 1.6W. It operates within an ambient temperature range of -40°C to +85°C and meets EU RoHS/ELV compliance. The device has a mechanical endurance of over 10^7 operations and a dielectric strength of 500VACrms between contacts and coil, and between open contacts. Its dimensions are 26.1mm length, 21.1mm width, and 21.2mm height, with a weight of approximately 22g. It is mounted via PCB terminals and is rated for IEC 61810-1 compliance.

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1393277-4 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1393277-4
Automotive PCB Single Relays 1393277-4
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 60, 30 Contact Limiting Continuous Current (AMP) : 30, 45 Contact Limiting Making Current (AMP) : 100, 30 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30, 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 22 G  [.77 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : 30 - 50 A
  • PCB Single Relay Terminal Type : PCB-THT, PCB-THR

Dimensions


  • Height : 21.2 MM  [.835 INCH ]
  • Height Class (Mechanical) : 20 - 25 mm
  • Length : 26.1 MM  [1.027 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 21.1 MM  [.83 INCH ]
  • Width Class (Mechanical) : 20 - 25 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 1600
  • Coil Power Rating Class : >1.5W
  • Contact Limiting Breaking Current (AMP) : 60, 30
  • Contact Limiting Continuous Current (AMP) : 30, 45
  • Contact Limiting Making Current (AMP) : 100, 30
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30, 25
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 90
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay K (Sealed)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - Automotive Relays - 1103599-1393277-4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1103599-1393277-4
Relays - Automotive Relays 1103599-1393277-4
Win Source Part Number: 1103599-1393277-4 Category: Relays>Automotive Relays Series: V23076 Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 525 Coil Resistance: 90 Ohms Coil Current: 133 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 45 A Switching Voltage: 12VDC - Nom Release Time: 3 ms Coil Power: 1.6W Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1393277-6; V23074A1001A403; 7-1414967-8; 1432868-1; 1432869-1; 1432785-1; CB1-R-M-12V; CB1F-R-12V; CB1-R-12V1024021; 13932774; V23076-A1001-C133; V23076A1001C133; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity AMP Connectors Base Product Number: 1393277

Win Source Part Number: 1103599-1393277-4
Category: Relays>Automotive Relays
Series: V23076
Termination Style: PC Pin
Features: Sealed - Fully
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 525
Coil Resistance: 90 Ohms
Coil Current: 133 mA
Operate Time: 5 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 45 A
Switching Voltage: 12VDC - Nom
Release Time: 3 ms
Coil Power: 1.6W
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1393277-6; V23074A1001A403; 7-1414967-8; 1432868-1; 1432869-1; 1432785-1; CB1-R-M-12V; CB1F-R-12V; CB1-R-12V1024021; 13932774; V23076-A1001-C133; V23076A1001C133;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1393277

Buy Now Datasheet
Relays - 1393277-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB 40A Relays

PCB 40A Relays

Buy Now
Relays - 1393277-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power k Sealed V23076

Power k Sealed V23076

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393277-4 1103599-1393277-4 1393277-4
Product Name Automotive PCB Single Relays Relays - Automotive Relays Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393127-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers