TE Connectivity Automotive PCB Single Relays 1393276-7

Description
Contact Features PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 234 Rated Coil Voltage (VDC) : 24, 12 Usage Conditions Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Contact Features PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 234 Rated Coil Voltage (VDC) : 24, 12 Usage Conditions Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1393276-7 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1393276-7
Automotive PCB Single Relays 1393276-7
Contact Features PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 234 Rated Coil Voltage (VDC) : 24, 12 Usage Conditions Environmental Category of Protection : RTII

Contact Features


  • PCB Single Relay Contact Arrangement : 1 Form A (NO)
  • PCB Single Relay Contact Current Class : >50A
  • PCB Single Relay Terminal Type : PCB-THT

Electrical Characteristics


  • PCB Single Relay Coil Magnetic System : Bistable, 2 Coils
  • PCB Single Relay Coil Resistance (OHM) : 234
  • Rated Coil Voltage (VDC) : 24, 12

Usage Conditions


  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393276-7
Product Name Automotive PCB Single Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details