TE Connectivity Electromechanical Relays & Contactors 1393212-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 82.5 G  [2.91 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 9.5 MM  [.374 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 2556.9 - 3125.1 Coil Voltage Rating (VAC) : 208 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 82.5 G  [2.91 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 9.5 MM  [.374 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 2556.9 - 3125.1 Coil Voltage Rating (VAC) : 208 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92S7D22-110 is a two-pole, general-purpose power relay with AgCdO contacts, designed for switching resistive loads up to 40A at 277VAC and 600VAC maximum. It features a 110VDC coil, panel mounting with top-sealed housing and quick-connect terminals, and meets UL 508, VDE, and TÜV standards. Contacts are rated for 100,000 cycles at 30A resistive load, with a maximum coil power of 1.7W and operating temperature up to 155°C. The relay has 8mm clearance and 9.5mm creepage between coil and contacts, and is constructed to UL Class F insulation standards. Mechanical endurance is rated at 1,000,000 operations. The device is suitable for HVAC and industrial control applications.

Datasheet Summary
Powered by GS/AI

The T92S7D22-110 is a two-pole, general-purpose power relay with AgCdO contacts, designed for switching resistive loads up to 40A at 277VAC and 600VAC maximum. It features a 110VDC coil, panel mounting with top-sealed housing and quick-connect terminals, and meets UL 508, VDE, and TÜV standards. Contacts are rated for 100,000 cycles at 30A resistive load, with a maximum coil power of 1.7W and operating temperature up to 155°C. The relay has 8mm clearance and 9.5mm creepage between coil and contacts, and is constructed to UL Class F insulation standards. Mechanical endurance is rated at 1,000,000 operations. The device is suitable for HVAC and industrial control applications.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393212-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393212-3
Electromechanical Relays & Contactors 1393212-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 82.5 G  [2.91 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 9.5 MM  [.374 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 2556.9 - 3125.1 Coil Voltage Rating (VAC) : 208 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Primary Product Color : Black
  • Product Weight : 82.5 G  [2.91 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 9.5 MM  [.374 INCH ]
  • Product Height : 26.42 MM  [1.04 INCH ]
  • Product Length : 68.58 MM  [2.7 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 4
  • Coil Resistance (OHM) : 2556.9 - 3125.1
  • Coil Voltage Rating (VAC) : 208
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now Datasheet
Relays - 1393212-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
General Purpose Relays - 1393212-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1393212-3
General Purpose Relays 1393212-3
General Purpose Relays T92S7A22-208=T92

General Purpose Relays T92S7A22-208=T92

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393212-3 1393212-3 1393212-3
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 149 F (-55 to 65 C)
AC Voltage 600 volts
AC Power 4 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Power Relays - 1-1393102-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers