TE Connectivity Electromechanical Relays & Contactors 1393139-9

Description
Configuration Features Contact Arrangement : 8 Form C 8PDT-CO Contact Number of Poles : 8 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 89.7 MM  [3.53 INCH ] Product Length : 66.68 MM  [2.62 INCH ] Product Width : 66.68 MM  [2.62 INCH ] Electrical Characteristics Coil Current (AMP) : .362 Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 8 Form C 8PDT-CO Contact Number of Poles : 8 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 89.7 MM  [3.53 INCH ] Product Length : 66.68 MM  [2.62 INCH ] Product Width : 66.68 MM  [2.62 INCH ] Electrical Characteristics Coil Current (AMP) : .362 Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393139-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393139-9
Electromechanical Relays & Contactors 1393139-9
Configuration Features Contact Arrangement : 8 Form C 8PDT-CO Contact Number of Poles : 8 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 89.7 MM  [3.53 INCH ] Product Length : 66.68 MM  [2.62 INCH ] Product Width : 66.68 MM  [2.62 INCH ] Electrical Characteristics Coil Current (AMP) : .362 Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 8 Form C 8PDT-CO
  • Contact Number of Poles : 8

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 89.7 MM  [3.53 INCH ]
  • Product Length : 66.68 MM  [2.62 INCH ]
  • Product Width : 66.68 MM  [2.62 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .362
  • Coil Power Rating DC (WATT) : 10
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Relays - 1393139-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MDR

MDR

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393139-9 1393139-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393114-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393303-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers