Configuration Features Contact Arrangement : 8 Form C 8PDT-CO Contact Number of Poles : 8
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Product Height : 89.7 MM [3.53 INCH ] Product Length : 66.68 MM [2.62 INCH ] Product Width : 66.68 MM [2.62 INCH ]
Electrical Characteristics Coil Current (AMP) : .215 Coil Power Rating AC (VAMP) : 6.5 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Coil Magnetic System : Non-Latching Current Type : AC
Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Box & Carton
Product Type Features Relay & Contactor Type : Rotary Relay
Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC [32 - 149 DEGF ]
Configuration Features
- Contact Arrangement : 8 Form C 8PDT-CO
- Contact Number of Poles : 8
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Product Height : 89.7 MM [3.53 INCH ]
- Product Length : 66.68 MM [2.62 INCH ]
- Product Width : 66.68 MM [2.62 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .215
- Coil Power Rating AC (VAMP) : 6.5
- Coil Voltage Rating (VAC) : 115
- Contact Current Rating (AMP) : 10
- Contact Voltage Rating (VAC) : 115
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Coil Magnetic System : Non-Latching
- Current Type : AC
Other
- Coil Power Rating Class (VAMP) : >3.5
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Relay & Contactor Type : Rotary Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ]
- Operating Temperature Range : 0 - 65 DEGC [32 - 149 DEGF ]