TE Connectivity Power Relays 1393130-3

Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 9.8 Coil Power Rating Class (VAMP) : 9 - 10 Coil Resistance (OHM) : 290 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 120 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 9.8 Coil Power Rating Class (VAMP) : 9 - 10 Coil Resistance (OHM) : 290 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 120 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393130-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393130-3
Power Relays 1393130-3
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 9.8 Coil Power Rating Class (VAMP) : 9 - 10 Coil Resistance (OHM) : 290 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 120 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 20 - 30
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Material : Ag
  • Contact Number of Poles : 2
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 9.8
  • Coil Power Rating Class (VAMP) : 9 - 10
  • Coil Resistance (OHM) : 290
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VAC) : 120
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 125

Mechanical Attachment


  • Relay Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393130-3
Product Name Power Relays
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393815-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers