TE Connectivity Electromechanical Relays & Contactors 1393128-5

Description
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 50 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 50 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393128-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393128-5
Electromechanical Relays & Contactors 1393128-5
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 50 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Ag

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 63.3 MM  [2.492 INCH ]
  • Product Width : 63.8 MM  [2.512 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 9.8
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VAC) : 120
  • Contact Current Rating (AMP) : 25
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Switching Voltage (Max) (VDC) : 50
  • Contact Voltage Rating (VAC) : 600
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : 8-32 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Buy Now Datasheet
Relays - 1393128-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PRD

PRD

Buy Now
Relays - 1393128-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
10-50 AMP HEAVY DUTY

10-50 AMP HEAVY DUTY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393128-5 1393128-5
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393767-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers