TE Connectivity Power Relays 1393122-2

Description
Body Features Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4 Contact Features Contact Material : AgCdO Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.1 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 800 - 1000 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 30 - 40 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet
Description
Body Features Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4 Contact Features Contact Material : AgCdO Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.1 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 800 - 1000 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 30 - 40 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393122-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393122-2
Power Relays 1393122-2
Body Features Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4 Contact Features Contact Material : AgCdO Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.1 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 800 - 1000 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 30 - 40 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 45 G  [1.587 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 4 Form C (CO)
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgCdO

Dimensions


  • Product Height : 32.54 MM  [1.28 INCH ]
  • Product Length : 28.17 MM  [1.1 INCH ]
  • Product Width : 21.82 MM  [.859 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 900
  • Coil Resistance (OHM) : 40
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Actuating System : DC
  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (MILW) : 800 - 1000
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Height Class (Mechanical) (MM) : 30 - 40
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : General Purpose Power Relay

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now Datasheet
Relays - 1393122-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KH

KH

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1393122-2
General Purpose Relays 1393122-2
General Purpose Relays KHAE-17D12-6=KH

General Purpose Relays KHAE-17D12-6=KH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393122-2 1393122-2 1393122-2
Product Name Power Relays Relays General Purpose Relays
Approvals Not EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Relays - 1-1414760-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Specs
Relay Type General
View Details