TE Connectivity Power Relays 1393105-6

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : Ag Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : Ag Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393105-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393105-6
Power Relays 1393105-6
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : Ag Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : Ag
  • Contact Number of Poles : 1
  • Relay Terminal Type : Plug-In

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 35.7 MM  [1.406 INCH ]
  • Product Width : 35.7 MM  [1.405 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1200
  • Coil Resistance (OHM) : 120
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393105-6
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers