TE Connectivity Power Relays 1393100-5

Description
Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 3 Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 130 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 3 Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 130 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393100-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393100-5
Power Relays 1393100-5
Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 3 Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 130 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In

Contact Features


  • Contact Arrangement : 3 Form C (3PDT)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 3
  • Terminal Type : Plug-In

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 130

Mechanical Attachment


  • Relay Mounting Type : Screw

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393100-5
Product Name Power Relays
Poles Triple Pole (TP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers