TE Connectivity Solid State Relays 1393030-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSR-240D125 is a solid state relay designed for industrial switching applications requiring silent, long-life operation with no moving parts. It features a chassis mount, "hockey puck" package, optical coupling, and a 125A rms output rating at 240V AC with DC input. The relay uses zero voltage turn-on and is constructed with aluminum-clad housing for heat dissipation and UL 94-V0 engineering plastics. It holds UL approval under E29244.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSR-240D125 is a solid state relay designed for industrial switching applications requiring silent, long-life operation with no moving parts. It features a chassis mount, "hockey puck" package, optical coupling, and a 125A rms output rating at 240V AC with DC input. The relay uses zero voltage turn-on and is constructed with aluminum-clad housing for heat dissipation and UL 94-V0 engineering plastics. It holds UL approval under E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1393030-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1393030-6
Solid State Relays 1393030-6
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1393030-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 1393030-6 1393030-6
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1462038-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
8 suppliers
Electromechanical Relays & Contactors - 1462051-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Relays - 1-1617024-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers