TE Connectivity Solid State Relays 1393030-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1393030-4 is a solid state relay with a 25A, 240V AC output and AC input, designed for industrial applications requiring silent, fast switching and long electrical life. It features a chassis mount packaging with a standard hockey puck form factor measuring 45 mm by 36.5 mm by 57.8 mm. The relay uses optical coupling, has a zero voltage turn-on, and is constructed with aluminum clad for heat dissipation and UL 94-V0 engineering plastics. It is UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The 1393030-4 is a solid state relay with a 25A, 240V AC output and AC input, designed for industrial applications requiring silent, fast switching and long electrical life. It features a chassis mount packaging with a standard hockey puck form factor measuring 45 mm by 36.5 mm by 57.8 mm. The relay uses optical coupling, has a zero voltage turn-on, and is constructed with aluminum clad for heat dissipation and UL 94-V0 engineering plastics. It is UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1393030-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1393030-4
Solid State Relays 1393030-4
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1393030-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 1393030-4 1393030-4
Product Name Solid State Relays Relays
Approvals Out of Scope for EU ELV; RoHS
Unlock Full Specs
to access all available technical data