TE Connectivity Coaxial Connectors (RF) - 1392020-1 1392020-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216611-1392020-1 Connector Type: Socket, Standard Termination: Crimp Contact Material: Copper Current Rating: 25 A Gender: Female Length: 23 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Height: 6 mm Categories: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Cable RoHS: Compliant ELV: Compliant Max Current Rating: 40 A PCB Mounting Orientation: Straight Sealable: No Contact Style: Socket Contact Retention: Without Circuit Application: Signal
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216611-1392020-1 Connector Type: Socket, Standard Termination: Crimp Contact Material: Copper Current Rating: 25 A Gender: Female Length: 23 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Height: 6 mm Categories: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Cable RoHS: Compliant ELV: Compliant Max Current Rating: 40 A PCB Mounting Orientation: Straight Sealable: No Contact Style: Socket Contact Retention: Without Circuit Application: Signal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 1392020-1 - 1216611-1392020-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 1392020-1
1216611-1392020-1
Coaxial Connectors (RF) - 1392020-1 1216611-1392020-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216611-1392020-1 Connector Type: Socket, Standard Termination: Crimp Contact Material: Copper Current Rating: 25 A Gender: Female Length: 23 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Height: 6 mm Categories: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Cable RoHS: Compliant ELV: Compliant Max Current Rating: 40 A PCB Mounting Orientation: Straight Sealable: No Contact Style: Socket Contact Retention: Without Circuit Application: Signal

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216611-1392020-1
Connector Type: Socket, Standard
Termination: Crimp
Contact Material: Copper
Current Rating: 25 A
Gender: Female
Length: 23 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Height: 6 mm
Categories: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Mount: Cable
RoHS: Compliant
ELV: Compliant
Max Current Rating: 40 A
PCB Mounting Orientation: Straight
Sealable: No
Contact Style: Socket
Contact Retention: Without
Circuit Application: Signal

Buy Now
Singapore
Electronic Connector
2007-1392020-1
Electronic Connector 2007-1392020-1
Connector RF SKT Crimp ST Cable Mount Loose Product overview: 1392020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-1392020-1 can be used for catalog matching and distributor lookup.

Connector RF SKT Crimp ST Cable Mount Loose Product overview: 1392020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-1392020-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Bkhd Jack Type C For Rg316,174 Rohs Compliant Amp - Te Connectivity - 97H5800 - Newark, An Avnet Company
Chicago, IL, United States
Bkhd Jack Type C For Rg316,174 Rohs Compliant Amp - Te Connectivity
97H5800
Bkhd Jack Type C For Rg316,174 Rohs Compliant Amp - Te Connectivity 97H5800
BKHD JACK TYPE C FOR RG316,174 ROHS COMPLIANT: YES

BKHD JACK TYPE C FOR RG316,174 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 1216611-1392020-1 2007-1392020-1 97H5800
Product Name Coaxial Connectors (RF) - 1392020-1 Electronic Connector Bkhd Jack Type C For Rg316,174 Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data