TE Connectivity Coax Contacts 1392020-1

Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Standard DIN Sealable : No
Request a Quote
Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Standard DIN Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1392020-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1392020-1
Coax Contacts 1392020-1
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Standard DIN Sealable : No

Body Features


  • Body Angle : Straight

Configuration Features


  • PCB Mount Orientation : Straight

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Retention : Without
  • Contact Type : Socket
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With RF Cable Type : RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Standard DIN
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1392020-1
Product Name Coax Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details