TE Connectivity Coax Contacts 1392019-1

Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Dimensions Accepts Cable Diameter (Max) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Signal Other Comment : 24mm long Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Sealable : No
Request a Quote
Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Dimensions Accepts Cable Diameter (Max) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Signal Other Comment : 24mm long Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1392019-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1392019-1
Coax Contacts 1392019-1
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Straight Contact Features Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Plating Material : Gold Dimensions Accepts Cable Diameter (Max) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Signal Other Comment : 24mm long Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Sealable : No

Body Features


  • Body Angle : Straight

Configuration Features


  • PCB Mount Orientation : Straight

Contact Features


  • Contact Mating Retention : Without
  • Contact Type : Socket
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Accepts Cable Diameter (Max) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : 24mm long
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Coaxial Contacts
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1392019-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details