TE Connectivity Board Mount Pressure Sensors 1391-BCE-S-015-000

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Type : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 45 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Type : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 45 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 1391-BCE-S-015-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
1391-BCE-S-015-000
Board Mount Pressure Sensors 1391-BCE-S-015-000
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Type : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 45 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Type : 16 bit I2C, 10 - 90% Vdc
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±1.5% F.S, ±1% F.S
  • Proof Pressure Range : 45 psi

Other


  • Sensor Options : Dual Output, Barb Tube

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1391-BCE-S-015-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10226359-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10209863-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 11025766-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details