TE Connectivity Power Systems Clamps 1390600-3

Description
Body Features Product Weight : .195 KG  [.43 LB ] Dimensions Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Bracket
Request a Quote Datasheet
Description
Body Features Product Weight : .195 KG  [.43 LB ] Dimensions Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 1390600-3 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
1390600-3
Power Systems Clamps 1390600-3
Body Features Product Weight : .195 KG  [.43 LB ] Dimensions Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Bracket

Body Features


  • Product Weight : .195 KG  [.43 LB ]

Dimensions


  • Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 15
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 041

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 20

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Power Component Options : Insulated Neutral Messenger
  • Power System Clamp Style : Anchoring Bracket
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1390600-3
Product Name Power Systems Clamps
Unlock Full Specs
to access all available technical data

Similar Products