TE Connectivity Quick Disconnects 1380088-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 19.58 MM  [.77 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 7.1 Extraction Force (NEWT) : 70 Locking Lance Height : .2 MM  [.008 INCH ] Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 19.58 MM  [.77 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 7.1 Extraction Force (NEWT) : 70 Locking Lance Height : .2 MM  [.008 INCH ] Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1380088-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1380088-1
Quick Disconnects 1380088-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 19.58 MM  [.77 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 7.1 Extraction Force (NEWT) : 70 Locking Lance Height : .2 MM  [.008 INCH ] Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ]
  • Product Length : 19.58 MM  [.77 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.03
  • Wire Size (AWG) : 20 - 17

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : 7.1
  • Extraction Force (NEWT) : 70
  • Locking Lance Height : .2 MM  [.008 INCH ]
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116820-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116820-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116820-ND
CONN QC RCPT 17-20AWG 0.250

CONN QC RCPT 17-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1380088-1 A116820-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details