TE Connectivity PCB Headers & Receptacles 1379700-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 25 MM  [.984 INCH ] Connector Width : 9.25 MM  [.364 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 90 DEGC , 70 DEGC , 85 DEGC , 65 DEGC , 100 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 25 MM  [.984 INCH ] Connector Width : 9.25 MM  [.364 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 90 DEGC , 70 DEGC , 85 DEGC , 65 DEGC , 100 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1379700-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1379700-1
PCB Headers & Receptacles 1379700-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 25 MM  [.984 INCH ] Connector Width : 9.25 MM  [.364 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 90 DEGC , 70 DEGC , 85 DEGC , 65 DEGC , 100 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 9.25 MM  [.364 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.2 MM  [.795 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 13.5

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1440

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 90 DEGC , 70 DEGC , 85 DEGC , 65 DEGC , 100 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1379700-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 13.5 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103311-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers