TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity 1379675-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; VoltageRoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity - 17AH9802 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity
17AH9802
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity 17AH9802
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; VoltageRoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9802
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details