TE Connectivity Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 1379674-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1674742-1 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1674742-1 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity - 69AH4163 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
69AH4163
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 69AH4163
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1674742-1 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP 1674742-1 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4163
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details