TE Connectivity Connectors,Interconnects 1379674-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Surface Mount Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Surface Mount Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Surface Mount Contact Termination: Solder, PCB Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Surface Mount
Contact Termination: Solder, PCB
Color: Gray

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1379674-1
Electronic Connector 340-1379674-1
4 Pos Crimp Wire Housing, 2.2mm Pitch, PBT, Black Product overview: 1379674-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379674-1 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, 2.2mm Pitch, PBT, Black Product overview: 1379674-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379674-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A141415-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A141415-ND
Rectangular Connector Housings A141415-ND
"4 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"

"4 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1379674-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1379674-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1379674-1
4W TAB HSG CODING 1 BLACK

4W TAB HSG CODING 1 BLACK

Buy Now
Automotive Connectors 4W TAB HSG CODING 1 BLACK - 792-1379674-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 4W TAB HSG CODING 1 BLACK
792-1379674-1
Automotive Connectors 4W TAB HSG CODING 1 BLACK 792-1379674-1
Automotive Connectors 4W TAB HSG CODING 1 BLACK

Automotive Connectors 4W TAB HSG CODING 1 BLACK

Supplier's Site
4W Tab Hsg Coding 1 Black Amp - Te Connectivity - 41AJ2476 - Newark, An Avnet Company
Chicago, IL, United States
4W Tab Hsg Coding 1 Black Amp - Te Connectivity
41AJ2476
4W Tab Hsg Coding 1 Black Amp - Te Connectivity 41AJ2476
4W TAB HSG CODING 1 BLACK

4W TAB HSG CODING 1 BLACK

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1379674-1
Connectors >> Rectangular Connectors Housings 1379674-1
2.2mm 1x4P 4 1 P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 1x4P 4 1 P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1379674-1 A141415-ND 1379674-1 792-1379674-1 41AJ2476 1379674-1
Product Name Connectors,Interconnects Electronic Connector Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors 4W TAB HSG CODING 1 BLACK 4W Tab Hsg Coding 1 Black Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Termination Solder, PCB Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers