TE Connectivity ™ Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts 1379668-2

Description
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - 1379668-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
1379668-2
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts 1379668-2
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1379668-2
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0315 inch (0.8000 mm)
View Details