TE Connectivity Automotive Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity 1379217-3

Description
AUTOMOTIVE HOUSING, RCPT, 5POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 5POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity - 35R2807 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity
35R2807
Automotive Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity 35R2807
AUTOMOTIVE HOUSING, RCPT, 5POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:5Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 5POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:5Positions; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 35R2807
Product Name Automotive Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details