Body Features Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 20.4 MM [.803 INCH ] Connector Width : 8.6 MM [.339 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 18.7 MM [.736 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 208-15592
Packaging Features Packaging Method : Tube Packaging Quantity : 6272
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [185 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
- Number of Sections : 1
- Number of Signal Positions : 4
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
Dimensions
- Connector Length : 20.4 MM [.803 INCH ]
- Connector Width : 8.6 MM [.339 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 18.7 MM [.736 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Other
- Interface Number : 208-15592
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 6272
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC [185 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]