Automotive Connectors TAB-HSG 6 POS MQS BROWN Product overview: 1379118-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1379118-4 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Style: Through Hole
Termination Style: Solder
Color: Gray
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-1379118-4 | 17-1379118-4-ND | 1379118-4 | |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects | Connectors |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |