TE Connectivity Electronic Connector 1379102-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1379102-1
Electronic Connector 340-1379102-1
18 Pos 2.54mm Crimp Wire Housing, PBT, Black, Straight Product overview: 1379102-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379102-1 can be used for catalog matching and distributor lookup.

18 Pos 2.54mm Crimp Wire Housing, PBT, Black, Straight Product overview: 1379102-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379102-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7187154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187154
Automotive Connectors 7187154
TE Connectivity 1379102-1

TE Connectivity 1379102-1

Supplier's Site
Automotive Connectors - 7187154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187154P
Automotive Connectors 7187154P
TE Connectivity 1379102-1

TE Connectivity 1379102-1

Supplier's Site
Automotive Connectors - 1642416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642416
Automotive Connectors 1642416
TE Connectivity 1379102-1

TE Connectivity 1379102-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332630-1379102-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332630-1379102-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332630-1379102-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332630-1379102-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: -1379102-1-LSI,17-13 79102-1,-1379102-1-S I,1379102-1-ND,-1379 102-1-CSI Base Product Number: 1379102 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332630-1379102-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: -1379102-1-LSI,17-1379102-1,-1379102-1-SI,1379102-1-ND,-1379102-1-CSI
Base Product Number: 1379102
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - 17-1379102-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1379102-1-ND
Rectangular Connector Housings 17-1379102-1-ND
"18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1379102-1 340-1379102-1 7187154 7187154P 1332630-1379102-1 17-1379102-1-ND
Product Name Electronic Connector Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details