TE Connectivity Automotive Conn Housing, Rcpt, 18Pos; Product Range Te Connectivity 1379102-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 18POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 18POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 18Pos; Product Range Te Connectivity - 69AH4160 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 18Pos; Product Range Te Connectivity
69AH4160
Automotive Conn Housing, Rcpt, 18Pos; Product Range Te Connectivity 69AH4160
AUTOMOTIVE CONN HOUSING, RCPT, 18POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 18POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4160
Product Name Automotive Conn Housing, Rcpt, 18Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details